Status: | Unknown |
---|---|
Series: | BAT46 Series |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0318
|
231,000
in stock
|
Buy Now | |
RS
from US$0.10
|
164,825
in stock
|
Buy Now | |
element14
from US$0.08
|
147,444
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
128,662
in stock
|
Buy Now | |
Farnell
from US$0.06
|
128,662
in stock
|
Buy Now | |
Chip One Stop
from US$0.0401
|
18,715
in stock
|
Buy Now | |
Avnet America
from US$0.0260
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,669
in stock
|
Buy Now | |
Avnet Asia
from US$0.0446
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
789,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
225,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 250mA |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 2.5A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-323F |
No. of Pins | 2Pins |
Product Range | BAT46 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
BAT46 Series 100 V 250 mA Single Schottky Barrier Diode - SOD-323F | Future Electronics |
Schottky barrier diode,planar 100V 250mA | RS |
DIODE, SCHOTTK, 100V, 0.25A, SOD323F | element14 |
Diode, Schottky, 100V, 0.25A, Sod323F | Newark Electronics |
Diode Schottky 100V 0.25A 2-Pin SOD-323F T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Nexperia Schottky Diode, 250mA, 100V, SOD-323F | Distrelec |
Where can I find additional details, specifications and documents for a BAT46WJ 115?
Additional datasheets, footprints and schematics for BAT46WJ 115 are listed on our Part Details page. You can also find images and similar parts to BAT46WJ 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT46WJ 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT46WJ 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT46WJ 115 fall under?
The BAT46WJ 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT46WJ 115 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT46WJ 115 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT46WJ 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT46WJ 115 have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for BAT46WJ 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT46WJ 115 often in real-time on the comparison pages.
What if I can't find stock of BAT46WJ 115?
You can fill out our help required form which you can use to request a quote for BAT46WJ 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.