Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0404
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0432
|
1,005,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0419
|
243,000
in stock
|
Buy Now | |
RS
from US$0.0412
|
182,550
in stock
|
Buy Now | |
element14
from US$0.05
|
53,978
in stock
|
Buy Now | |
Farnell
from US$0.05
|
53,978
in stock
|
Buy Now | |
Rutronik
from US$0.0460
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
7,295
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
5,673
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
5,635
in stock
|
Buy Now | |
Avnet America
from US$0.0452
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0404
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
216,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0428
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 750mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
BAT46W Series 100 V 150 mA Surface Mount Small Signal Schottky Diode - SOD-123 | Future Electronics |
.15 A 100V SOD123 | TTI Europe |
Diode Schottky 100V 0.15A | RS |
DIODE, SCHOTTKY, SINGLE, 100V, SOD-123 | element14 |
SCHOTTKY-DIO. 100V 0,15A SOD123 | Rutronik |
Schottky Rectifier, 150Ma, 100V, Sod-123 | Newark Electronics |
Vishay Schottky Diode, 150mA, 100V, SOD-123 | Distrelec |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Small Signal Schottky 100V 0.15A 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAT46W-E3-08?
Additional datasheets, footprints and schematics for BAT46W-E3-08 are listed on our Part Details page. You can also find images and similar parts to BAT46W-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT46W-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT46W-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT46W-E3-08 fall under?
The BAT46W-E3-08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT46W-E3-08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT46W-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAT46W-E3-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT46W-E3-08 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for BAT46W-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT46W-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BAT46W-E3-08?
You can fill out our help required form which you can use to request a quote for BAT46W-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.