Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 750mA |
Diode Case Style | DO-204AH |
RoHS Compliant | Yes |
Schottky Rectifier, 150Ma, 100V, Do-35 | Newark Electronics |
Diode Small Signal Schottky 100V 0.15A 2-Pin DO-35 T/R | Avnet America |
.15 A 100V DO35 | TTI Europe |
Where can I find additional details, specifications and documents for a BAT46-TR?
Additional datasheets, footprints and schematics for BAT46-TR are listed on our Part Details page. You can also find images and similar parts to BAT46-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT46-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT46-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT46-TR fall under?
The BAT46-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT46-TR when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT46-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BAT46-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT46-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for BAT46-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT46-TR often in real-time on the comparison pages.
What if I can't find stock of BAT46-TR?
You can fill out our help required form which you can use to request a quote for BAT46-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.