Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 150mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 750mA |
Diode Case Style | DO-204AH |
RoHS Compliant | Yes |
Diode: Schottky switching | Transfer Multisort Elektronik |
Schottky Rectifier, 150Ma, 100V, Do-35 | Newark Electronics |
Diode Small Signal Schottky 100V 0.15A 2-Pin DO-35 Ammo | Avnet America |
.15 A 100V DO35 | TTI Europe |
Where can I find additional details, specifications and documents for a BAT46-TAP?
Additional datasheets, footprints and schematics for BAT46-TAP are listed on our Part Details page. You can also find images and similar parts to BAT46-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT46-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT46-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT46-TAP fall under?
The BAT46-TAP is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT46-TAP when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT46-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BAT46-TAP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAT46-TAP have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for BAT46-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT46-TAP often in real-time on the comparison pages.
What if I can't find stock of BAT46-TAP?
You can fill out our help required form which you can use to request a quote for BAT46-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.