Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-323 |
RoHS Compliant | No |
Diode Configuration:Single | Newark Electronics |
SCHOTTKY DIODE SOD323-E3 | Avnet America |
.2 A 30V SOD323 | TTI Europe |
Where can I find additional details, specifications and documents for a BAT43WS-E3-08.?
Additional datasheets, footprints and schematics for BAT43WS-E3-08. are listed on our Part Details page. You can also find images and similar parts to BAT43WS-E3-08. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT43WS-E3-08. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT43WS-E3-08. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT43WS-E3-08. fall under?
The BAT43WS-E3-08. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAT43WS-E3-08. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT43WS-E3-08. you can contact the distributor directly for product support, shipping queries etc.
Is the BAT43WS-E3-08. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT43WS-E3-08. have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for BAT43WS-E3-08..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT43WS-E3-08. often in real-time on the comparison pages.
What if I can't find stock of BAT43WS-E3-08.?
You can fill out our help required form which you can use to request a quote for BAT43WS-E3-08. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.