Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0338
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0350
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0338
|
8,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,598
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0451
|
-
|
Buy Now | |
Avnet America
from US$0.0473
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.0460
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-204AH |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Schottky Rectifier, 200Ma 30V Do-35 | Newark Electronics |
Diode Small Signal Schottky 30V 0.2A 2-Pin DO-35 T/R | EBV Elektronik |
30V , 200MA DO35. | Future Electronics |
BAT42-TR, Schottky Diode, 30V 200mA, 5ns, 2-Pin DO-35 | Siliconix / Vishay BAT42-TR | RS Americas |
DIODE, SCHOTTKY, AEC-Q101, 30V, DO-204AH | element14 |
.2 A 30V DO35 | TTI Europe |
Where can I find additional details, specifications and documents for a BAT42-TR?
Additional datasheets, footprints and schematics for BAT42-TR are listed on our Part Details page. You can also find images and similar parts to BAT42-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT42-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT42-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT42-TR fall under?
The BAT42-TR is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BAT42-TR when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT42-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BAT42-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT42-TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, EBV Elektronik, Future Electronics and Avnet America have stock available or on a lead time for BAT42-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT42-TR often in real-time on the comparison pages.
What if I can't find stock of BAT42-TR?
You can fill out our help required form which you can use to request a quote for BAT42-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.