Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
49,970
in stock
|
Buy Now | |
element14
from US$0.06
|
49,970
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
30,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0473
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-204AH |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Schottky Diode Do35 |Vishay BAT42-TAP | Newark Electronics |
SCHOTTKY DIODE DO35 27AK1011 | element14 |
.2 A 30V DO35 | TTI Europe |
Diode Small Signal Schottky 30V 0.2A 2-Pin DO-35 Ammo | EBV Elektronik |
Schottky Diode, 30V, 200mA | Future Electronics |
Where can I find additional details, specifications and documents for a BAT42-TAP?
Additional datasheets, footprints and schematics for BAT42-TAP are listed on our Part Details page. You can also find images and similar parts to BAT42-TAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT42-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT42-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT42-TAP fall under?
The BAT42-TAP is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to BAT42-TAP when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT42-TAP you can contact the distributor directly for product support, shipping queries etc.
Is the BAT42-TAP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAT42-TAP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and EBV Elektronik have stock available or on a lead time for BAT42-TAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT42-TAP often in real-time on the comparison pages.
What if I can't find stock of BAT42-TAP?
You can fill out our help required form which you can use to request a quote for BAT42-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.