BAT41-TAP Diodes by Vishay Intertechnology

SCHOTTKY RECTIFIER, 100mA, 100V, DO-35, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0460

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0473
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0460
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 100mA
Forward Voltage VF Max 450mV
Forward Surge Current Ifsm Max 750mA
RoHS Compliant Yes

Alternative Descriptions

Diode Small Signal Schottky 100V 0.1A 2-Pin DO-35 Ammo | Avnet America
.1 A 100V DO35 | TTI Europe
Schottky Rectifier, 100Ma, 100V, Do-35, Full Reel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BAT41-TAP?

Additional datasheets, footprints and schematics for BAT41-TAP are listed on our Part Details page. You can also find images and similar parts to BAT41-TAP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BAT41-TAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT41-TAP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BAT41-TAP fall under?

The BAT41-TAP is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.

Can I view similar or alternative parts?

You can view similar parts to BAT41-TAP when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BAT41-TAP you can contact the distributor directly for product support, shipping queries etc.

Is the BAT41-TAP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for BAT41-TAP have stock available?

Authorised distributors including Avnet America, TTI Europe, Newark Electronics and EBV Elektronik have stock available or on a lead time for BAT41-TAP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BAT41-TAP often in real-time on the comparison pages.

What if I can't find stock of BAT41-TAP?

You can fill out our help required form which you can use to request a quote for BAT41-TAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay