Status: | Active |
---|---|
Series: | BAT30 |
RoHS: | Compliant |
Prices starting from US$0.0322
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
48,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,999
in stock
|
Buy Now | |
RS
from US$0.16
|
2,950
in stock
|
Buy Now | |
EBV Elektronik
-
|
120,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0322
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Very low conduction losses |
Negligible switching losses |
Low forward and reverse recovery times |
Extremely fast switching |
Surface mount device |
Low capacitance diode |
ECOPACK®2 and RoHS compliant component |
Product Specifications |
---|
DS4847 Small signal Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
BAT30 Series 300 mA 530 mV Surface Mount Schottky Diode - SOT-323 | Future Electronics |
Diode: Schottky switching | Transfer Multisort Elektronik |
BAT30CWFILM,Schottky diode 30V 0.3A | RS |
Small Signal Schottky Diode, Dual Common Cathode, 30 V, 300 mA, 580 mV, 1 A, 150 �C, SOT-323, 3 Pins | EBV Elektronik |
Small Signal Schottky Diode, Dual Common Cathode, 30 V, 300 mA, 580 mV, 1 A, 150 °C, SOT-323, 3 Pins | Avnet America |
Diode, Schottky, Dual, 30V, Sot-323 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAT30CWFILM?
Additional datasheets, footprints and schematics for BAT30CWFILM are listed on our Part Details page. You can also find images and similar parts to BAT30CWFILM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAT30CWFILM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAT30CWFILM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAT30CWFILM fall under?
The BAT30CWFILM is listed under Diodes and Rectifiers > Schottky Barrier Diodes > Signal Schottky.
Can I view similar or alternative parts?
You can view similar parts to BAT30CWFILM when available in the Signal Schottky range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAT30CWFILM you can contact the distributor directly for product support, shipping queries etc.
Is the BAT30CWFILM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BAT30CWFILM have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, EBV Elektronik and Avnet Silica have stock available or on a lead time for BAT30CWFILM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAT30CWFILM often in real-time on the comparison pages.
What if I can't find stock of BAT30CWFILM?
You can fill out our help required form which you can use to request a quote for BAT30CWFILM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.