Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
1,100
in stock
|
Buy Now | |
TTI Europe
from US$0.0417
|
195,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0412
|
21,410
in stock
|
Buy Now | |
Rutronik
from US$0.0278
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
116
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
26
in stock
|
Buy Now | |
EBV Elektronik
-
|
255,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.0484
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | - |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
.2 A 50V SOD80 MM | TTI Europe |
Diode: Schottky switching | Transfer Multisort Elektronik |
SCHOTTKY-D. 50V 0,2A MINIMELF | Rutronik |
Diode Schottky 50V 0.2A Mini-MELF | RS |
Schottky Diode, 50V, 0.2A, Sod-80 | Newark Electronics |
Vishay Schottky Diode, 200mA, 50V, SOD-80 | Distrelec |
Diode Small Signal Schottky 50V 0.2A 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
BAS86 series 50V 200mA Surface Mount schottky - SOD-80 | Future Electronics |
DIODE, SCHOTTKY, AEC-Q101, SINGLE, 50V | element14 |
Where can I find additional details, specifications and documents for a BAS86-GS08?
Additional datasheets, footprints and schematics for BAS86-GS08 are listed on our Part Details page. You can also find images and similar parts to BAS86-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS86-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS86-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS86-GS08 fall under?
The BAS86-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS86-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS86-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS86-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS86-GS08 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Rutronik, RS and Newark Electronics have stock available or on a lead time for BAS86-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS86-GS08 often in real-time on the comparison pages.
What if I can't find stock of BAS86-GS08?
You can fill out our help required form which you can use to request a quote for BAS86-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.