Status: | Unknown |
---|---|
Series: | BAS83 Series |
RoHS: | Unknown |
Prices starting from US$0.0351
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
43,435
in stock
|
Buy Now | |
Future Electronics
from US$0.0456
|
60,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0402
|
52,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0351
|
6,425
in stock
|
Buy Now | |
element14
from US$0.0462
|
2,380
in stock
|
Buy Now | |
Farnell
from US$0.06
|
2,380
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0470
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 60V |
Forward Current If(AV) | 30mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-80 (MiniMELF) |
No. of Pins | 2Pins |
Product Range | BAS83 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 500mA |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Termination Type | Surface Mount Device |
Schottky Diodes & Rectifiers 60 Volt 30mA 500 mA IFSM | Future Electronics |
.03 A 60V SOD80 MM | TTI Europe |
Diode Schottky 60V 0.03A | RS |
Diode: Schottky switching | Transfer Multisort Elektronik |
DIODE, SCHOTTKY, 30MA, MINIMELF | element14 |
Diode Small Signal Schottky 60V 0.03A 2-Pin Mini-MELF SOD-80 T/R | EBV Elektronik |
Vishay Schottky Diode, 30mA, 60V, SOD-80 | Distrelec |
Where can I find additional details, specifications and documents for a BAS83-GS08?
Additional datasheets, footprints and schematics for BAS83-GS08 are listed on our Part Details page. You can also find images and similar parts to BAS83-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS83-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS83-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS83-GS08 fall under?
The BAS83-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS83-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS83-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS83-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS83-GS08 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for BAS83-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS83-GS08 often in real-time on the comparison pages.
What if I can't find stock of BAS83-GS08?
You can fill out our help required form which you can use to request a quote for BAS83-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.