Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Diode Configuration | Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 410mV |
Forward Surge Current Ifsm Max | 600mA |
Diode Case Style | SOT-23 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BAS70-05-V-GS18?
Additional datasheets, footprints and schematics for BAS70-05-V-GS18 are listed on our Part Details page. You can also find images and similar parts to BAS70-05-V-GS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS70-05-V-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70-05-V-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS70-05-V-GS18 fall under?
The BAS70-05-V-GS18 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS70-05-V-GS18 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70-05-V-GS18 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS70-05-V-GS18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BAS70-05-V-GS18 have stock available?
There is no stock from authorised distributors for BAS70-05-V-GS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS70-05-V-GS18 often in real-time on the comparison pages.
What if I can't find stock of BAS70-05-V-GS18?
You can fill out our help required form which you can use to request a quote for BAS70-05-V-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.