Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0165
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
16,125
in stock
|
Buy Now | |
Future Electronics
from US$0.0167
|
387,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0246
|
42,000
in stock
|
Buy Now | |
element14
from US$0.0242
|
26,515
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
17,521
in stock
|
Buy Now | |
Farnell
from US$0.0236
|
17,521
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0255
|
573
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.0209
|
-
|
Buy Now | |
Avnet America
from US$0.0165
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 70mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 100mA |
Status: | Unknown |
---|---|
Series: | BAS70 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 70mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 100mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reverse Recovery Time trr Max | 5ns |
BAS70 Series 70 V 100 mA Surface Mount Schottky Barrier Diode - SOT-23 | Future Electronics |
Diode Schottky 70V 0.07A 3-Pin SOT-23 T/R | Avnet Asia |
Diode Schottky 70V 0.07A 3Pin SOT23 | RS |
Diode: Schottky switching | Transfer Multisort Elektronik |
SCHOTTKY DIODE 0,07A 70V SOT23 | Rutronik |
Diode Schottky 70V 0.07A 3Pin SOT23 | Diodes Inc BAS70-05-7-F | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 70mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 100mA |
RoHS Compliant | Yes |
Diode, Ultrafast Recovery, 70Ma, 70V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAS70-05-7-F?
Additional datasheets, footprints and schematics for BAS70-05-7-F are listed on our Part Details page. You can also find images and similar parts to BAS70-05-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS70-05-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70-05-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS70-05-7-F fall under?
The BAS70-05-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS70-05-7-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70-05-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAS70-05-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS70-05-7-F have stock available?
Authorised distributors including Future Electronics, Avnet Asia, element14, Newark Electronics and Farnell have stock available or on a lead time for BAS70-05-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS70-05-7-F often in real-time on the comparison pages.
What if I can't find stock of BAS70-05-7-F?
You can fill out our help required form which you can use to request a quote for BAS70-05-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.