Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0149
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0350
|
3,460
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0163
|
7,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0157
|
7,053
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
3,865
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
3,460
in stock
|
Buy Now | |
element14
from US$0.0374
|
3,460
in stock
|
Buy Now | |
Rutronik
from US$0.0149
|
-
|
Buy Now |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low Turn-On Voltage |
Fast Switching |
PN Junction Guard Ring for Transient and ESD Protection |
Totally Lead-Free & Fully RoHS Compliant (Notes 1 & 2) |
Halogen and Antimony Free. “Green” Device (Note 3) |
Qualified to AEC-Q101 Standards for High Reliability |
PPAP Capable (Note 4) |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 200 mW |
Peak RepetitiveReverse VoltageVRRM (V) | 70 V |
Forward Continuous Current IFM (mA) | 70 mA |
Forward Voltage Drop VF (V) | 0.41 |
@ IF (A) | 1 mA |
Maximum ReverseCurrent IR (µA) | 0.1 µA |
@ VR (V) | 50 V |
Capacitance CTOT Typ (pF) | 2 pF |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Low resistance and inductance |
Very low conduction losses |
Low forward and reverse recovery times |
Negligible switching losses |
Low capacitance diode |
Surface mount device |
Product Specifications |
---|
DS4846 Low capacitance, low series inductance and resistance Schottky diodes |
Application Notes |
---|
AN869 Tj max limit of Schottky diodes |
Status: | Unknown |
---|---|
Series: | BAS70 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 70mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 100mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Diode Type | Ultrafast Recovery |
Reverse Recovery Time trr Max | 5ns |
Status: | Unknown |
---|---|
Series: | BAS70 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 70mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 100mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reverse Recovery Time trr Max | 5ns |
Small Signal Schottky Diode, Single, 70 V, 70 Ma, 1 V, 100 Ma, 150 C Rohs Compliant: Yes |Diodes Inc. BAS70 | Newark Electronics |
DIODE, SS SCHOT, 70V, 0.07A, SOT23-3 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a BAS70?
Additional datasheets, footprints and schematics for BAS70 are listed on our Part Details page. You can also find images and similar parts to BAS70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS70 fall under?
The BAS70 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive diodes > Automotive Schottky diodes and rectifiers > Automotive general purpose Schottky diodes ?ä? 250 mA.
Can I view similar or alternative parts?
You can view similar parts to BAS70 when available in the Automotive general purpose Schottky diodes ?ä? 250 mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS70 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS70 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for BAS70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS70 often in real-time on the comparison pages.
What if I can't find stock of BAS70?
You can fill out our help required form which you can use to request a quote for BAS70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.