Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
17,905
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
540,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
17,905
in stock
|
Buy Now | |
element14
from US$0.20
|
17,905
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
12,400
in stock
|
Buy Now | |
Avnet Asia
from US$0.24
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
60,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Diode Configuration | Triple Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 40mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 1A |
No. of Pins | 6Pins |
Status: | Unknown |
---|---|
Series: | BAS40 Series |
RoHS: | Unknown |
Diode Configuration | Triple Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 40mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 800mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-363 |
No. of Pins | 6Pins |
Product Range | BAS40 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Current Ifsm | 600mA |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reverse Recovery Time trr Max | 5ns |
Reverse Recovery Time trr Typ | 5ns |
Termination Type | Surface Mount Device |
BAS40TW Series 40 V 600 mA Surface Mount Schottky Barrier Diode Arrays -SOT-363 | Future Electronics |
Schottky Diode, 40Ma, 40V, Sot-363 | Newark Electronics |
DIODE, SCHOTTKY, 40V, 0.2W, SOT363 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 40V 0.2A 6-Pin SOT-363 T/R | Avnet Asia |
SCHOTTKY-DIODE 0,2A 40V SOT363 | Rutronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diode Configuration | Triple Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 40mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 1A |
No. of Pins | 6Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BAS40TW-7-F?
Additional datasheets, footprints and schematics for BAS40TW-7-F are listed on our Part Details page. You can also find images and similar parts to BAS40TW-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS40TW-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS40TW-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS40TW-7-F fall under?
The BAS40TW-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS40TW-7-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS40TW-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the BAS40TW-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS40TW-7-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for BAS40TW-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS40TW-7-F often in real-time on the comparison pages.
What if I can't find stock of BAS40TW-7-F?
You can fill out our help required form which you can use to request a quote for BAS40TW-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.