Status: | Unknown |
---|---|
Series: | BAS40 Series |
RoHS: | Unknown |
Prices starting from US$0.0439
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
1
in stock
|
Buy Now | |
RS
from US$0.08
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1
in stock
|
Buy Now | |
element14
from US$0.10
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.0439
|
-
|
Buy Now |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 120mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 200mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS40 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Infineon Schottky Diode | RS |
BAS40 Series 40 V 120 mA Surface Mount Silicon Schottky Diode - SOT-23-3 | Future Electronics |
Diode, Schottky, Aec-Q101, 40V, Sot-23 | Newark Electronics |
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23 | element14 |
Diode Schottky 40V 0.12A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BAS4005E6433HTMA1?
Additional datasheets, footprints and schematics for BAS4005E6433HTMA1 are listed on our Part Details page. You can also find images and similar parts to BAS4005E6433HTMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS4005E6433HTMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS4005E6433HTMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS4005E6433HTMA1 fall under?
The BAS4005E6433HTMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BAS4005E6433HTMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS4005E6433HTMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS4005E6433HTMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS4005E6433HTMA1 have stock available?
Authorised distributors including RS, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for BAS4005E6433HTMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS4005E6433HTMA1 often in real-time on the comparison pages.
What if I can't find stock of BAS4005E6433HTMA1?
You can fill out our help required form which you can use to request a quote for BAS4005E6433HTMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.