Status: | Unknown |
---|---|
Series: | BAS40-00 to BAS40-06 |
RoHS: | Compliant |
Prices starting from US$0.0230
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0423
|
207,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0252
|
174,000
in stock
|
Buy Now | |
element14
from US$0.0367
|
69,240
in stock
|
Buy Now | |
Rutronik
from US$0.0230
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.0500
|
26,584
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
9,057
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0439
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0392
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0329
|
1,260
in stock
|
Buy Now | |
EBV Elektronik
-
|
81,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0412
|
-
|
Buy Now |
These diodes feature very low turn-on voltage and fast switching |
These devices are protected by a PN junction guardring against excessive voltage, such as electrostatic discharges |
AEC-Q101 qualified available |
Datasheet |
---|
BAS40-00 to BAS40-06 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Market Solutions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
BAS40-04 Series 40 V 200 mA Dual Small Signal Schottky Diode - SOT-23-3 | Future Electronics |
.2 A 40V SOT23 | TTI Europe |
DIODE, SCHOTTKY, DUAL, 40V, SOT-23 | element14 |
SCHOTTKY-DIODE 0,2A 40V SOT23 | Rutronik |
Vishay Schottky Diode, 200mA, 40V, SOT-23 | Distrelec |
Schottky Diode Sot23-E3 Rohs Compliant: No |Vishay BAS40-04-E3-08 | Newark Electronics |
Diode Small Signal Schottky 40V 0.2A 3-Pin SOT-23 T/R | Avnet America |
Diode: Schottky switching | Transfer Multisort Elektronik |
SCHOTTKY DIODE SOT23-E3 | RS |
Where can I find additional details, specifications and documents for a BAS40-04-E3-08?
Additional datasheets, footprints and schematics for BAS40-04-E3-08 are listed on our Part Details page. You can also find images and similar parts to BAS40-04-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS40-04-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS40-04-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS40-04-E3-08 fall under?
The BAS40-04-E3-08 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS40-04-E3-08 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS40-04-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS40-04-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BAS40-04-E3-08 have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Rutronik and Farnell have stock available or on a lead time for BAS40-04-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS40-04-E3-08 often in real-time on the comparison pages.
What if I can't find stock of BAS40-04-E3-08?
You can fill out our help required form which you can use to request a quote for BAS40-04-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.