Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 120mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DIODE, SCHOTTKY, SINGLE, 40V, SOD-523 | Farnell |
Diode, Schottky, Single, 40V, Sod-523 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAS40-02V-V-G-08?
Additional datasheets, footprints and schematics for BAS40-02V-V-G-08 are listed on our Part Details page. You can also find images and similar parts to BAS40-02V-V-G-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS40-02V-V-G-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS40-02V-V-G-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS40-02V-V-G-08 fall under?
The BAS40-02V-V-G-08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS40-02V-V-G-08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS40-02V-V-G-08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS40-02V-V-G-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS40-02V-V-G-08 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BAS40-02V-V-G-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS40-02V-V-G-08 often in real-time on the comparison pages.
What if I can't find stock of BAS40-02V-V-G-08?
You can fill out our help required form which you can use to request a quote for BAS40-02V-V-G-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.