Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0134
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 350 mW |
Peak RepetitiveReverse VoltageVRRM (V) | 40 V |
Forward Continuous Current IFM (mA) | 200 mA |
Forward Voltage Drop VF (V) | 0.38 |
@ IF (A) | 1 mA |
Maximum ReverseCurrent IR (µA) | 0.2 µA |
@ VR (V) | 30 V |
Capacitance CTOT Typ (pF) | 5 pF |
Status: | Unknown |
---|---|
Series: | BAS40 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS40 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Diode Type | Ultrafast Recovery |
Reverse Recovery Time trr Max | 5ns |
Status: | Unknown |
---|---|
Series: | BAS40 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | BAS40 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Reverse Recovery Time trr Max | 5ns |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
DIODE, SCHOTTKY, 40V, SOT23 | element14 |
Schottky Diode, 0.6A, 40V, Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a BAS40?
Additional datasheets, footprints and schematics for BAS40 are listed on our Part Details page. You can also find images and similar parts to BAS40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS40 fall under?
The BAS40 is listed under Nexperia product taxonomy > Automotive qualified products (AEC-Q100|Q101) > Automotive diodes > Automotive Schottky diodes and rectifiers > Automotive general purpose Schottky diodes ?ä? 250 mA.
Can I view similar or alternative parts?
You can view similar parts to BAS40 when available in the Automotive general purpose Schottky diodes ?ä? 250 mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS40 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS40 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for BAS40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS40 often in real-time on the comparison pages.
What if I can't find stock of BAS40?
You can fill out our help required form which you can use to request a quote for BAS40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.