Status: | Unknown |
---|---|
Series: | BAS38 Series |
RoHS: | Unknown |
Prices starting from US$0.0373
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
27,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0481
|
335,000
in stock
|
Buy Now | |
Rutronik
from US$0.0373
|
40,000
in stock
|
Buy Now | |
Micros
from US$0.08
|
29,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0461
|
9,640
in stock
|
Buy Now | |
element14
from US$0.08
|
6,181
in stock
|
Buy Now | |
Farnell
from US$0.07
|
6,181
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | 5A |
Operating Temperature Max | 125°C |
Diode Case Style | MicroMELF |
No. of Pins | 2Pins |
Product Range | BAS38 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Forward Current If | 200mA |
Termination Type | Surface Mount Device |
Zener Voltage Vz Typ | 50V |
.2 A 50V MICROMELF | TTI Europe |
SCHOTTKY-D. 50V 0,2A MICROMELF | Rutronik |
0,2A | Micros |
Diode Schottky 50V 0.2A MicroMELF | RS |
BAS386 Series 50 V 5 uA Surface Mount Schottky Barrier Diode - MICRO-MELF | Future Electronics |
Diode: Schottky switching | Transfer Multisort Elektronik |
DIODE, SCHOTTKY, 0.2A | element14 |
Diode Small Signal Schottky 50V 0.2A 2-Pin MicroMELF T/R | EBV Elektronik |
Schottky Diode, 50V, 0.2A, Micromelf | Newark Electronics |
Vishay Schottky Diode, 200mA, 50V, MicroMELF | Distrelec |
Where can I find additional details, specifications and documents for a BAS386-TR?
Additional datasheets, footprints and schematics for BAS386-TR are listed on our Part Details page. You can also find images and similar parts to BAS386-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS386-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS386-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS386-TR fall under?
The BAS386-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS386-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS386-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BAS386-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS386-TR have stock available?
Authorised distributors including TTI Europe, Rutronik, Micros, RS and Future Electronics have stock available or on a lead time for BAS386-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS386-TR often in real-time on the comparison pages.
What if I can't find stock of BAS386-TR?
You can fill out our help required form which you can use to request a quote for BAS386-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.