Status: | Unknown |
---|---|
Series: | BAS385 |
RoHS: | Unknown |
Prices starting from US$0.0372
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0481
|
117,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0439
|
727,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0434
|
22,240
in stock
|
Buy Now | |
element14
from US$0.09
|
11,260
in stock
|
Buy Now | |
Farnell
from US$0.06
|
11,260
in stock
|
Buy Now | |
Rutronik
from US$0.0372
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
67,500
in stock
|
Buy Now | |
RS
from US$0.09
|
-
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now |
Integrated protection ring against static discharge |
Very low forward voltage |
AEC-Q101 qualified |
Datasheet |
---|
BAS385 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
.2 A 30V MICROMELF | TTI Europe |
BAS385 Series 30 V 200 mA Small Signal Schottky Diode - MICRO-MELF | Future Electronics |
Diode: Schottky switching | Transfer Multisort Elektronik |
DIODE, SCHOTTKY, 0.2A | element14 |
SCHOTTKY-DIODE 30V 0,2A MICRO | Rutronik |
Diode Small Signal Schottky 30V 0.2A 2-Pin MicroMELF T/R | EBV Elektronik |
Diode Schottky 30V 0.2A MicroMELF | RS |
Diode, Schottky, 0.2A | Newark Electronics |
Vishay Schottky Diode, 5A, 30V, MicroMELF | Distrelec |
Where can I find additional details, specifications and documents for a BAS385-TR?
Additional datasheets, footprints and schematics for BAS385-TR are listed on our Part Details page. You can also find images and similar parts to BAS385-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS385-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS385-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS385-TR fall under?
The BAS385-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS385-TR when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS385-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BAS385-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS385-TR have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for BAS385-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS385-TR often in real-time on the comparison pages.
What if I can't find stock of BAS385-TR?
You can fill out our help required form which you can use to request a quote for BAS385-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.