Status: | Unknown |
---|---|
Series: | BAS381, BAS382, BAS383 |
RoHS: | Unknown |
Prices starting from US$0.0405
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0475
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0405
|
10,355
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.0433
|
-
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.0428
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Integrated protection ring against static discharge |
Low capacitance |
Low leakage current |
Datasheet |
---|
BAS381, BAS382, BAS383 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
Diode: Schottky switching | Transfer Multisort Elektronik |
Diode Small Signal Schottky 60V 0.03A 2-Pin MicroMELF T/R | EBV Elektronik |
SCHOTTKY DIODE 30A | element14 |
Vishay Schottky Diode, 30mA, 60V, MicroMELF | Distrelec |
.03 A 60V MICROMELF | TTI Europe |
Schottky Rectifier, 30Ma, 60V, Micromelf | Newark Electronics |
Where can I find additional details, specifications and documents for a BAS383-TR?
Additional datasheets, footprints and schematics for BAS383-TR are listed on our Part Details page. You can also find images and similar parts to BAS383-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS383-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS383-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS383-TR fall under?
The BAS383-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS383-TR when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS383-TR you can contact the distributor directly for product support, shipping queries etc.
Is the BAS383-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS383-TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Avnet America, element14 and Distrelec have stock available or on a lead time for BAS383-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS383-TR often in real-time on the comparison pages.
What if I can't find stock of BAS383-TR?
You can fill out our help required form which you can use to request a quote for BAS383-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.