Status: | Unknown |
---|---|
Series: | BAS286 |
RoHS: | Unknown |
Prices starting from US$0.0428
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
10,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0453
|
11,945
in stock
|
Buy Now | |
TTI Europe
from US$0.0428
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0471
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Integrated protection ring against static discharge |
Very low forward voltage |
Datasheet |
---|
BAS286 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
Diode: Schottky switching | Transfer Multisort Elektronik |
Schottky Diode 50V 200mA QuadroMELF SOD | RS |
.2 A 50V SOD80 QM | TTI Europe |
Schottky Diodes & Rectifiers 60 Volt 200mA 5.0 Amp IFSM | Future Electronics |
Diode Small Signal Schottky 50V 0.2A 2-Pin Quadro MELF SOD-80 T/R | Avnet America |
BAS286-GS08, SMT Schottky Diode, 50V 200mA, 2-Pin SOD-80 | Siliconix / Vishay BAS286-GS08 | RS Americas |
Where can I find additional details, specifications and documents for a BAS286-GS08?
Additional datasheets, footprints and schematics for BAS286-GS08 are listed on our Part Details page. You can also find images and similar parts to BAS286-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS286-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS286-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS286-GS08 fall under?
The BAS286-GS08 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS286-GS08 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS286-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS286-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS286-GS08 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, TTI Europe, Future Electronics and Avnet America have stock available or on a lead time for BAS286-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS286-GS08 often in real-time on the comparison pages.
What if I can't find stock of BAS286-GS08?
You can fill out our help required form which you can use to request a quote for BAS286-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.