Status: | Unknown |
---|---|
Series: | BAS285 |
RoHS: | Unknown |
Prices starting from US$0.0388
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
10,893
in stock
|
Buy Now | |
element14
from US$0.07
|
10,893
in stock
|
Buy Now | |
Chip One Stop
from US$0.0388
|
7,840
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0486
|
-
|
Buy Now | |
TTI Europe
from US$0.0471
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Integrated protection ring against static discharge |
Very low forward voltage |
Datasheet |
---|
BAS285 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | No |
DIODE, SCHOTTKY, 200 MA, SOD-80 | element14 |
Schottky Diode, 30V, 0.2A, Sod-80 | Newark Electronics |
Diode Small Signal Schottky 30V 0.2A 2-Pin Quadro MELF SOD-80 T/R | Avnet America |
.2 A 30V SOD80 QM | TTI Europe |
Where can I find additional details, specifications and documents for a BAS285-GS18?
Additional datasheets, footprints and schematics for BAS285-GS18 are listed on our Part Details page. You can also find images and similar parts to BAS285-GS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BAS285-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BAS285-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BAS285-GS18 fall under?
The BAS285-GS18 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to BAS285-GS18 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BAS285-GS18 you can contact the distributor directly for product support, shipping queries etc.
Is the BAS285-GS18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BAS285-GS18 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for BAS285-GS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BAS285-GS18 often in real-time on the comparison pages.
What if I can't find stock of BAS285-GS18?
You can fill out our help required form which you can use to request a quote for BAS285-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.