Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
161
in stock
|
Buy Now | |
CoreStaff
from US$0.49
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
1,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
161
in stock
|
Buy Now | |
element14
from US$0.49
|
161
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Built-in overcurrent and thermal cutoff circuits |
Excellent ripple rejection characteristics |
Two package types (TO220CP-3, TO252-3) available for greater compatibility |
Breakdown Voltage(Max.)[V] | 35 |
---|---|
ch | 1 |
Vin(Min.)[V] | 14.5 |
Vin(Max.)[V] | 27 |
Vout (Typ.) [V] | 12 |
Vout Precision | ±4.0% |
Iout(Max.)[A] | 1 |
Circuit Current[mA] | 4.5 |
Shutdown Function | No |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | No |
Soft Start | No |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 85 |
Package Size | 6.5x9.5 (t=2.5) |
Data Sheet |
---|
BA7812FP Data Sheet |
Application Note |
---|
BA178xx, BA78xx Series Dropout Voltage |
Design Guide and Example of Stencil for Exposed Pad |
TO252 Package Thermal Resistance Information |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Linear, Reg, 25Vin, 1A, 12V, 3To220 | Newark Electronics |
LINEAR, REG, 25VIN, 1A, 12V, 3TO220 | element14 |
IC REG LINEAR 12V 1A TO252-3*Linear Voltage Regulator IC 1 Output 1A TO-252-3 | Future Electronics |
Standard Regulator Pos 12V 1A 3-Pin(2+Tab) TO-252 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BA7812FP-E2?
Additional datasheets, footprints and schematics for BA7812FP-E2 are listed on our Part Details page. You can also find images and similar parts to BA7812FP-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA7812FP-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA7812FP-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA7812FP-E2 fall under?
The BA7812FP-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BA7812FP-E2 when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA7812FP-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA7812FP-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA7812FP-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BA7812FP-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA7812FP-E2 often in real-time on the comparison pages.
What if I can't find stock of BA7812FP-E2?
You can fill out our help required form which you can use to request a quote for BA7812FP-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.