Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
10
in stock
|
Buy Now | |
CoreStaff
from US$0.36
|
8,253
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
6,767
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
2,305
in stock
|
Buy Now | |
element14
from US$0.50
|
2,305
in stock
|
Buy Now | |
Farnell
from US$0.45
|
2,305
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now |
Maximum current: 1A |
Output voltage accuracy: ±1% |
Ultra-low saturation with PNP output |
Breakdown Voltage(Max.)[V] | 18 |
---|---|
ch | 1 |
Vin(Min.)[V] | 3 |
Vin(Max.)[V] | 16 |
Vout (Typ.) [V] | 3.3 |
Vout Precision | ±2.0% |
Iout(Max.)[A] | 1 |
Circuit Current[mA] | 0.5 |
Shutdown Function | No |
Thermal Shut-down | Yes |
Over Current Protection | Yes |
Over Voltage Protection | No |
Discharge Function | No |
Soft Start | No |
I/O Voltage Difference (Typ.)[V] | 0.3(Io=0.5A) |
Ripple Rejection [dB] | 55 |
Load Regulation[mV] | 35(Io=0 to 1A) |
Input Capacitor[µF] | 0.33 |
Output Capacitor[µF] | 22 |
Operating Temperature (Min.)[°C] | -40 |
Operating Temperature (Max.)[°C] | 105 |
Package Size | 6.5x9.5 (t=2.5) |
Data Sheet |
---|
BA33BC0FP Data Sheet |
Package Information |
---|
Package Information |
Anti-Whisker formation |
Manufacturing Data |
---|
Factory Information |
Environmental Data |
---|
UL94 Flame Classifications of Mold Compound |
Compliance with the ELV directive |
RoHS Comission Delegated Directive |
Export Information |
---|
The Export Control Order |
Export Administration Regulations(EAR) |
Fixed Ldo Voltage Regulator, 3V To 16V, 300Mv Dropout, 3.3Vout, 1Aout, To-252-3 Rohs Compliant: Yes |Rohm BA33BC0FP-E2 | Newark Electronics |
LDO, FIXED, 3.3V, 1A, TO-252-3 | element14 |
LDO, Secondary, 3.3V/1A, TO252-3 | RS |
LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 T/R | Avnet America |
BA Series 1 A 3.3 V Output Surface Mount LDO Linear Regulator - TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a BA33BC0FP-E2?
Additional datasheets, footprints and schematics for BA33BC0FP-E2 are listed on our Part Details page. You can also find images and similar parts to BA33BC0FP-E2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BA33BC0FP-E2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BA33BC0FP-E2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BA33BC0FP-E2 fall under?
The BA33BC0FP-E2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to BA33BC0FP-E2 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BA33BC0FP-E2 you can contact the distributor directly for product support, shipping queries etc.
Is the BA33BC0FP-E2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for BA33BC0FP-E2 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for BA33BC0FP-E2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BA33BC0FP-E2 often in real-time on the comparison pages.
What if I can't find stock of BA33BC0FP-E2?
You can fill out our help required form which you can use to request a quote for BA33BC0FP-E2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.