B-01-RTF EMC / RFI Suppression by KEMET

FERRITE BEAD, 5A, RADIAL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.49
-
Buy Now
Logo for element14
element14
from US$0.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Ferrite Bead, 5A, Radial Rohs Compliant: Yes |Kemet B-01-RTF | Newark Electronics
Filter, Bead (lead), 2ohm, 5A, B-01 | KEMET B-01-RTF | RS Americas
Ferrite Bead 2 Ohm 5A 2-Pin Axial T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a B-01-RTF?

Additional datasheets, footprints and schematics for B-01-RTF are listed on our Part Details page. You can also find images and similar parts to B-01-RTF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for B-01-RTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view B-01-RTF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does B-01-RTF fall under?

The B-01-RTF is listed under Passive Components > EMC / RFI Suppression > Ferrites & Ferrite Assortments > Ferrite Beads.

Can I view similar or alternative parts?

You can view similar parts to B-01-RTF when available in the Ferrite Beads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the B-01-RTF you can contact the distributor directly for product support, shipping queries etc.

Is the B-01-RTF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for B-01-RTF have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for B-01-RTF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for B-01-RTF often in real-time on the comparison pages.

What if I can't find stock of B-01-RTF?

You can fill out our help required form which you can use to request a quote for B-01-RTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay