Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Supply Approvals | ITE |
---|---|
Output Power Max | 143W |
Output Voltage Min | 1.2V |
Output Voltage Max | 5.5V |
Output Current Max | 26A |
DC / DC Converter Output Type | Adjustable |
Height | 8.9mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a ATH26K12-9J?
Additional datasheets, footprints and schematics for ATH26K12-9J are listed on our Part Details page. You can also find images and similar parts to ATH26K12-9J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATH26K12-9J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATH26K12-9J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATH26K12-9J fall under?
The ATH26K12-9J is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.
Can I view similar or alternative parts?
You can view similar parts to ATH26K12-9J when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATH26K12-9J you can contact the distributor directly for product support, shipping queries etc.
Is the ATH26K12-9J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATH26K12-9J have stock available?
There is no stock from authorised distributors for ATH26K12-9J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATH26K12-9J often in real-time on the comparison pages.
What if I can't find stock of ATH26K12-9J?
You can fill out our help required form which you can use to request a quote for ATH26K12-9J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.