Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Supply Approvals | ITE |
---|---|
Output Power Max | 99W |
Output Voltage Min | 800mV |
Output Voltage Max | 2.5V |
Output Current Max | 22A |
DC / DC Converter Output Type | Adjustable |
Height | 8.9mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a ATH22T033-9J?
Additional datasheets, footprints and schematics for ATH22T033-9J are listed on our Part Details page. You can also find images and similar parts to ATH22T033-9J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATH22T033-9J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATH22T033-9J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATH22T033-9J fall under?
The ATH22T033-9J is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.
Can I view similar or alternative parts?
You can view similar parts to ATH22T033-9J when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATH22T033-9J you can contact the distributor directly for product support, shipping queries etc.
Is the ATH22T033-9J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATH22T033-9J have stock available?
There is no stock from authorised distributors for ATH22T033-9J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATH22T033-9J often in real-time on the comparison pages.
What if I can't find stock of ATH22T033-9J?
You can fill out our help required form which you can use to request a quote for ATH22T033-9J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.