Status: | Unknown |
---|---|
Series: | AG Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1.5W |
Output Voltage - Output 1 | 400V |
Output Current - Output 1 | 3.75mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Product Range | AG Series |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 700mV |
Input Voltage DC Max | 5V |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 11.43mm |
Height | 6.35mm |
Depth | 23.37mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Voltage Power Supply Type | Proportional |
---|---|
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1.5W |
Output Current Max | 3.75mA |
Power Supply Mounting | Surface Mount |
RoHS Compliant | Yes |
DC-High Voltage DC Isolated 1.5W +400V | RS |
Dc-Dc Converter, 400V, 3750Ua | Newark Electronics |
DC-DC Converter, Surface Mount, SMD ,1.5W,400V@3.75mA,0.7-5V In, AGH Series | XP Power AGH04P-5 | RS Americas |
High Voltage DC/DC Converter | TRC Electronics |
Where can I find additional details, specifications and documents for a AGH04P-5?
Additional datasheets, footprints and schematics for AGH04P-5 are listed on our Part Details page. You can also find images and similar parts to AGH04P-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AGH04P-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AGH04P-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AGH04P-5 fall under?
The AGH04P-5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to AGH04P-5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AGH04P-5 you can contact the distributor directly for product support, shipping queries etc.
Is the AGH04P-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AGH04P-5 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for AGH04P-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AGH04P-5 often in real-time on the comparison pages.
What if I can't find stock of AGH04P-5?
You can fill out our help required form which you can use to request a quote for AGH04P-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.