ADP7142AUJZ-3.3-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP7142
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP7142 is a CMOS, low dropout (LDO) linear regulator that operates from 2.7 V to 40 V and provides up to 200 mA of output current. This high input voltage LDO is ideal for the regulation of high performance analog and mixed signal circuits operating from 39 V down to 1.2 V rails. Using an advanced proprietary architecture, the device provides high power supply rejection, low noise, and achieves excellent line and load transient response with a small 2.2 μF ceramic output capacitor. The ADP7142 regulator output noise is 11 μV rms independent of the output voltage for the fixed options of 5 V or less.The ADP7142 is available in 15 fixed output voltage options. The following voltages are available from stock: 1.2 V (adjustable), 1.8 V, 2.5 V, 3.3 V, 3.8 V, and 5.0 V. Additional voltages available by special order are 1.5 V, 1.85 V, 2.0 V, 2.2 V, 2.75 V, 2.8 V, 2.85 V, 3.0 V, 4.2 V, and 4.6 V.Each fixed output voltage can be adjusted above the initial set point with an external feedback divider. This allows the ADP7142 to provide an output voltage from 1.2 V to VIN − VDO with high PSRR and low noise.User programmable soft start with an external capacitor is available in the LFCSP and SOIC packages.The ADP7142 is available in a 6-lead, 2 mm × 2 mm LFCSP making it not only a very compact solution, but it also provides excellent thermal performance for

Where to Buy

Prices starting from US$1.95

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.28
5,471
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.11
3,000
in stock
Buy Now
Logo for element14
element14
from US$2.18
2,980
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.95
2,980
in stock
Buy Now

Features

Low noise: 11 μV rms independent of fixed output voltage
PSRR of 88 dB at 10 kHz, 68 dB at 100 kHz, 50 dB at 1 MHz, VOUT ≤ 5 V, VIN = 7 V
Input voltage range: 2.7 V to 40 V
Maximum output current: 200 mA
Initial accuracy: ±0.8%
Accuracy over line, load, and temperature
−1.2% to +1.5%, TJ = −40°C to +85°C
±1.8%, TJ = −40°C to +125°C
Low dropout voltage: 200 mV (typical) at a 200 mA load, VOUT = 5 V
User programmable soft start (LFCSP and SOIC only)
Low quiescent current, IGND = 50 μA (typical) with no load
Low shutdown current: 1.8 μA at VIN = 6 V, 3.0 μA at VIN = 40 V
Stable with a small 2.2 μF ceramic output capacitor
Fixed output voltage options: 1.8 V, 2.5 V, 3.3 V, 3.8 V, and 5.0 V
15 standard voltages between 1.2 V and 5.0 V are available
Adjustable output from 1.2 V to VIN – VDO, output can be adjusted above initial set point
Precision enable
2 mm × 2 mm, 6-lead LFCSP, 8-Lead SOIC, 5-Lead TSOT
AEC-Q100 qualified for automotive applications

Alternative Descriptions

Ldo, Fixed, 3.3V, 0.2A, Tsot-5, 125Deg C | Newark Electronics
40V 200mA LDO 3.3Vo | Analog Devices
LDO, FIXED, 3.3V, 0.2A, TSOT-5, 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP7142AUJZ-3.3-R7?

Additional datasheets, footprints and schematics for ADP7142AUJZ-3.3-R7 are listed on our Part Details page. You can also find images and similar parts to ADP7142AUJZ-3.3-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP7142AUJZ-3.3-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP7142AUJZ-3.3-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP7142AUJZ-3.3-R7 fall under?

The ADP7142AUJZ-3.3-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP7142AUJZ-3.3-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP7142AUJZ-3.3-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP7142AUJZ-3.3-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP7142AUJZ-3.3-R7 have stock available?

Authorised distributors including Newark Electronics, Analog Devices, element14 and Farnell have stock available or on a lead time for ADP7142AUJZ-3.3-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP7142AUJZ-3.3-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP7142AUJZ-3.3-R7?

You can fill out our help required form which you can use to request a quote for ADP7142AUJZ-3.3-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay