ADP3331ARTZ-REEL7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP3331
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP3331 is a member of the ADP330x family of precisionlow dropout anyCAP™ voltage regulators. The ADP3331 operates with an input voltage range of 2.9 V to 12 V and delivers a load current up to 200 mA. The ADP3331 stands out from the conventional LDO's with a novel architecture and an enhancedprocess which enables it to offer performance advantages andhigher output current than its compeititon. Its patented designrequires only a 0.47 µF output capacitor for stability. Thisdevice is insensitive to capacitor Equivalent Series Resistance(ESR), and is stable with any good quality capacitor, includingceramic (MLCC) types for space restricted

Where to Buy

Prices starting from US$1.76

Distributor Stock
Logo for Farnell
Farnell
from US$2.04
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.08
6,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.76
1,150
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.16
779
in stock
Buy Now
Logo for element14
element14
from US$2.03
779
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.92
-
Buy Now

Alternative Descriptions

Adj. Output anyCAP LDO | Analog Devices
Ldo, Adj, 0.2A, Sot-23-6, -40 To 85Deg C Rohs Compliant: Yes |Analog Devices ADP3331ARTZ-REEL7 | Newark Electronics
LDO, ADJ, 0.2A, SOT-23-6, -40 TO 85DEG C | element14
VOLTAGE REGULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP3331ARTZ-REEL7?

Additional datasheets, footprints and schematics for ADP3331ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADP3331ARTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP3331ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP3331ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP3331ARTZ-REEL7 fall under?

The ADP3331ARTZ-REEL7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP3331ARTZ-REEL7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP3331ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP3331ARTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP3331ARTZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP3331ARTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP3331ARTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADP3331ARTZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADP3331ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay