Status: | Production |
---|---|
Series: | ADP1720 |
RoHS: | Compliant |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.16
|
126
in stock
|
Buy Now |
Wide input voltage range: 4 V to 28 V |
Maximum output current: 50 mA |
Low light load current: |
28 μA at 0 μA load |
35 μA at 100 μA load |
Low shutdown current: 0.7 μA |
Low dropout voltage: |
275 mV @ 50 mA load |
Initial accuracy: ±0.5% |
Accuracy over line, load, and temperature: ±2% |
See data sheet for additional featuresADP1720-EP supports defense and aerospce applications (AQEC standard) |
Download ADP1720-EP Data Sheet (pdf) |
Enhanced processing (EP) for −55°C to +125°C operation |
V62/12648 DSCC Drawing Number |
28Vin, 50mA LDO 3.3Vout | Analog Devices |
Where can I find additional details, specifications and documents for a ADP1720ARMZ-3.3-R7?
Additional datasheets, footprints and schematics for ADP1720ARMZ-3.3-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1720ARMZ-3.3-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP1720ARMZ-3.3-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1720ARMZ-3.3-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP1720ARMZ-3.3-R7 fall under?
The ADP1720ARMZ-3.3-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP1720ARMZ-3.3-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1720ARMZ-3.3-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP1720ARMZ-3.3-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP1720ARMZ-3.3-R7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP1720ARMZ-3.3-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP1720ARMZ-3.3-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP1720ARMZ-3.3-R7?
You can fill out our help required form which you can use to request a quote for ADP1720ARMZ-3.3-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.