ADP1715ARMZ-1.8-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP1715
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP1715 / ADP1716 are low dropout, CMOS linear regulators that operate from 2.5 V to 5.5 V and provide up to 500 mA of output current. Using an advanced proprietary architecture, they provide high power supply rejection and achieve excellent line and load transient response with just a small 2.2 μF ceramic output capacitor.Three versions of this part are available, one with fixed output voltage options and variable soft start (ADP1715), one with adjustable output voltage and fixed soft start (ADP1715 Adjustable), and one with voltage tracking in fixed output voltage options (ADP1716). The fixed output voltage options are internally set to one of sixteen values between 0.75 V and 3.3 V; the adjustable output voltage can be set to any value between 0.8 V and 5.0 V by an external voltage divider connected from OUT to ADJ. The variable soft start uses an external capacitor at SS to control the output voltage ramp. Tracking limits the output voltage to the at-or-below voltage at the TRK pin.The ADP1715 / ADP1716 are available in 8-lead thermally enhanced MSOP packages, making them not only a very compact solution but also providing excellent thermal performance for

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.50
13,881
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.00
750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.85
13
in stock
Buy Now
Logo for element14
element14
from US$1.46
13
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.53
13
in stock
Buy Now

Features

Maximum output current: 500 mA
Input voltage range:
2.5 V to 5.5 V
Low shutdown current: <1 μA
Low dropout voltage:
250 mV @ 500 mA load
50 mV @ 100 mA load
Initial accuracy: ±1%
Accuracy over line, load, and temperature: ±3%
16 Fixed Output Voltage Options with soft start from 0.75V to 3.3V
Adjustable Output Voltage from 0.8V to 5.0V
Stable with small 2.2 μF ceramic output capacitor
Excellent load/line transient response
Current limit & thermal overload protection
Logic controlled enable

Alternative Descriptions

500mA Low Dropout Linear Regul | Analog Devices
Ldo, Fixed, 1.8V, 0.5A, Msop-8, 125Deg C | Newark Electronics
LDO, FIXED, 1.8V, 0.5A, MSOP-8, 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP1715ARMZ-1.8-R7?

Additional datasheets, footprints and schematics for ADP1715ARMZ-1.8-R7 are listed on our Part Details page. You can also find images and similar parts to ADP1715ARMZ-1.8-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP1715ARMZ-1.8-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP1715ARMZ-1.8-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP1715ARMZ-1.8-R7 fall under?

The ADP1715ARMZ-1.8-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP1715ARMZ-1.8-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP1715ARMZ-1.8-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP1715ARMZ-1.8-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP1715ARMZ-1.8-R7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP1715ARMZ-1.8-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP1715ARMZ-1.8-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP1715ARMZ-1.8-R7?

You can fill out our help required form which you can use to request a quote for ADP1715ARMZ-1.8-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay