Status: | Unknown |
---|---|
Series: | A765 Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
610
in stock
|
Buy Now | |
Distrelec
from US$1.13
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
610
in stock
|
Buy Now | |
element14
from US$0.65
|
610
in stock
|
Buy Now | |
Rutronik
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000µF |
---|---|
Voltage Rating | 16V |
AE Capacitor Case | Radial Can - SMD |
Product Range | A765 Series |
ESR | 0.018ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | SMD |
Diameter | 10mm |
Height | 12.6mm |
Lead Spacing | 4.6mm |
Leakage Current | 3.2mA |
Ripple Current AC | 4.3A |
KEMET Aluminum Organic Polymer Capacitors 16V 1000uF 20% ESR%3D18mOhms | Distrelec |
Cap, 1000Μf, 16V, 20% | Newark Electronics |
CAP, 1000µF, 16V, 20% | element14 |
A765 1000 16 20% 10x12,6 | Rutronik |
Aluminum Polymer Capacitor, 1000 uF, 16 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitors, Aluminum Organic Polymer, 16volts 1000uF 20% | KEMET A765MU108M1CLAE018 | RS Americas |
1000UF 16V 12.6X10 | TTI Europe |
Aluminum Polymer Capacitor, 1000 uF, 16 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a A765MU108M1CLAE018?
Additional datasheets, footprints and schematics for A765MU108M1CLAE018 are listed on our Part Details page. You can also find images and similar parts to A765MU108M1CLAE018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A765MU108M1CLAE018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A765MU108M1CLAE018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A765MU108M1CLAE018 fall under?
The A765MU108M1CLAE018 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A765MU108M1CLAE018 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A765MU108M1CLAE018 you can contact the distributor directly for product support, shipping queries etc.
Is the A765MU108M1CLAE018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A765MU108M1CLAE018 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for A765MU108M1CLAE018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A765MU108M1CLAE018 often in real-time on the comparison pages.
What if I can't find stock of A765MU108M1CLAE018?
You can fill out our help required form which you can use to request a quote for A765MU108M1CLAE018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.