A759MW157M1JAAE048 Capacitors by KEMET

CAP 150µF 63V 20%

Status: Unknown
Series: A759 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.16

Distributor Stock
Logo for Farnell
Farnell
from US$1.16
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.25
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.43
-
Buy Now
Logo for element14
element14
from US$1.16
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 63V
AE Capacitor Case Radial Leaded
Product Range A759 Series
ESR 0.048ohm
Lifetime @ Temperature 2000 hours @ 125°C
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Height 16mm
Lead Spacing 5mm
Leakage Current 1.418mA
Ripple Current AC 1.52A

Alternative Descriptions

Cap, 150Μf, 63V, 20% | Newark Electronics
CAP Alum Poly 150uF 20% 63V Single-ended | KEMET A759MW157M1JAAE048 | RS Americas
CAP, 150µF, 63V, 20% | element14
Aluminum Polymer Capacitor, 150 uF, 63 V, ± 20%, Radial Leaded, Through Hole | Avnet Asia
Aluminum Polymer Capacitor, 150 uF, 63 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A759MW157M1JAAE048?

Additional datasheets, footprints and schematics for A759MW157M1JAAE048 are listed on our Part Details page. You can also find images and similar parts to A759MW157M1JAAE048 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A759MW157M1JAAE048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A759MW157M1JAAE048 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A759MW157M1JAAE048 fall under?

The A759MW157M1JAAE048 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to A759MW157M1JAAE048 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A759MW157M1JAAE048 you can contact the distributor directly for product support, shipping queries etc.

Is the A759MW157M1JAAE048 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A759MW157M1JAAE048 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Asia have stock available or on a lead time for A759MW157M1JAAE048.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A759MW157M1JAAE048 often in real-time on the comparison pages.

What if I can't find stock of A759MW157M1JAAE048?

You can fill out our help required form which you can use to request a quote for A759MW157M1JAAE048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay