Status: | Unknown |
---|---|
Series: | A759 Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 35V |
AE Capacitor Case | Radial Leaded |
Product Range | A759 Series |
ESR | 0.03ohm |
Lifetime @ Temperature | 2000 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
A759, Aluminum, Polymer Aluminum, 125C L | RS |
Aluminum Electrolytic Capacitor Polarized | Rapid Electronics |
Cap, 150Μf, 35V | Newark Electronics |
CAP, 150µF, 35V | element14 |
Where can I find additional details, specifications and documents for a A759MS157M1VEAE030?
Additional datasheets, footprints and schematics for A759MS157M1VEAE030 are listed on our Part Details page. You can also find images and similar parts to A759MS157M1VEAE030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A759MS157M1VEAE030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A759MS157M1VEAE030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A759MS157M1VEAE030 fall under?
The A759MS157M1VEAE030 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to A759MS157M1VEAE030 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A759MS157M1VEAE030 you can contact the distributor directly for product support, shipping queries etc.
Is the A759MS157M1VEAE030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A759MS157M1VEAE030 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for A759MS157M1VEAE030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A759MS157M1VEAE030 often in real-time on the comparison pages.
What if I can't find stock of A759MS157M1VEAE030?
You can fill out our help required form which you can use to request a quote for A759MS157M1VEAE030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.