Status: | Unknown |
---|---|
Series: | A759 Series |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 160V |
AE Capacitor Case | Radial Leaded |
Product Range | A759 Series |
ESR | 0.094ohm |
Lifetime @ Temperature | 2000 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Height | 12mm |
Lead Spacing | 5mm |
Leakage Current | 360µA |
Ripple Current AC | 685mA |
Cap, 15Μf, 160V, 20% Rohs Compliant: Yes |Kemet A759MS156M2CAAE094 | Newark Electronics |
CAP Alum Poly 15uF 20% 160V Single-ended | KEMET A759MS156M2CAAE094 | RS Americas |
CAP, 15µF, 160V, 20% | element14 |
Aluminum Polymer Capacitor, 15 uF, 160 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A759MS156M2CAAE094?
Additional datasheets, footprints and schematics for A759MS156M2CAAE094 are listed on our Part Details page. You can also find images and similar parts to A759MS156M2CAAE094 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A759MS156M2CAAE094 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A759MS156M2CAAE094 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A759MS156M2CAAE094 fall under?
The A759MS156M2CAAE094 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A759MS156M2CAAE094 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A759MS156M2CAAE094 you can contact the distributor directly for product support, shipping queries etc.
Is the A759MS156M2CAAE094 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A759MS156M2CAAE094 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for A759MS156M2CAAE094.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A759MS156M2CAAE094 often in real-time on the comparison pages.
What if I can't find stock of A759MS156M2CAAE094?
You can fill out our help required form which you can use to request a quote for A759MS156M2CAAE094 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.