Status: | Unknown |
---|---|
Series: | A755 Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 20V |
AE Capacitor Case | Radial Leaded |
Product Range | A755 Series |
ESR | 0.02ohm |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Height | 12mm |
Lead Spacing | 3.5mm |
Leakage Current | 450µA |
Ripple Current AC | 4.42A |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, 150Μf, 20V, 20% | Newark Electronics |
CAP Alum Poly 150uF 20% 20V Single-ended | KEMET A755KS157M1DAAE020 | RS Americas |
CAP, 150µF, 20V, 20% | element14 |
Aluminum Polymer Capacitor, 150 uF, 20 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A755KS157M1DAAE020?
Additional datasheets, footprints and schematics for A755KS157M1DAAE020 are listed on our Part Details page. You can also find images and similar parts to A755KS157M1DAAE020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A755KS157M1DAAE020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A755KS157M1DAAE020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A755KS157M1DAAE020 fall under?
The A755KS157M1DAAE020 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A755KS157M1DAAE020 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A755KS157M1DAAE020 you can contact the distributor directly for product support, shipping queries etc.
Is the A755KS157M1DAAE020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A755KS157M1DAAE020 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for A755KS157M1DAAE020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A755KS157M1DAAE020 often in real-time on the comparison pages.
What if I can't find stock of A755KS157M1DAAE020?
You can fill out our help required form which you can use to request a quote for A755KS157M1DAAE020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.