Status: | Unknown |
---|---|
Series: | A750 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
2,491
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1500µF |
---|---|
Voltage Rating | 6.3V |
AE Capacitor Case | Radial Leaded |
Product Range | A750 Series |
ESR | 0.014ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Height | 12mm |
Lead Spacing | 3.5mm |
Leakage Current | 1.89mA |
Ripple Current AC | 4.1A |
Aluminum Polymer Capacitor, 1500 uF, 6.3 V, ± 20%, Radial Leaded, Through Hole | Avnet America |
Polymer Aluminium Capacitor 1500uF 6.3V | RS |
Cap, 1500Uf, 6.3V, Alu Ele Th, Polymer | Newark Electronics |
A750 1500 6,3 20% 8x12/3,5 | Rutronik |
CAP Alum Poly 1500uF 20% 6.3V Single-ended | KEMET A750KS158M0JAAE014 | RS Americas |
CAP, 1500µF, 6.3V, 20% | element14 |
1500UF 6.3V 12X8 3.5MMLS | TTI Europe |
Aluminum Polymer Capacitor, 1500 uF, 6.3 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A750KS158M0JAAE014?
Additional datasheets, footprints and schematics for A750KS158M0JAAE014 are listed on our Part Details page. You can also find images and similar parts to A750KS158M0JAAE014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A750KS158M0JAAE014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A750KS158M0JAAE014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A750KS158M0JAAE014 fall under?
The A750KS158M0JAAE014 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A750KS158M0JAAE014 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A750KS158M0JAAE014 you can contact the distributor directly for product support, shipping queries etc.
Is the A750KS158M0JAAE014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A750KS158M0JAAE014 have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, Rutronik and RS Americas have stock available or on a lead time for A750KS158M0JAAE014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A750KS158M0JAAE014 often in real-time on the comparison pages.
What if I can't find stock of A750KS158M0JAAE014?
You can fill out our help required form which you can use to request a quote for A750KS158M0JAAE014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.