Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
1,889
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
1,889
in stock
|
Buy Now | |
element14
from US$0.81
|
1,889
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
47UF 6.3V 7.3X4.3X2.0 SMD | TTI Europe |
Cap, 47Uf, 6.3V, Alu Elec, Polymer, 2917 | Newark Electronics |
CAP, 47µF, 6.3V | element14 |
Aluminum Polymer Capacitor, 47 uF, 6.3 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
Capacitor, Aluminum Organic,47 uF,20%,6.3 VDC, SMT,7343,ESR 0.028 Ohms, Cut Tape | KEMET A700V476M006ATE028 | RS Americas |
ALUMINUM POLYMER CAPACITOR | Richardson RFPD |
Aluminum Polymer Capacitor, 47 uF, 6.3 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a A700V476M006ATE028?
Additional datasheets, footprints and schematics for A700V476M006ATE028 are listed on our Part Details page. You can also find images and similar parts to A700V476M006ATE028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A700V476M006ATE028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A700V476M006ATE028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A700V476M006ATE028 fall under?
The A700V476M006ATE028 is listed under Electronic & Electrical Components > Capacitors > Other Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A700V476M006ATE028 when available in the Other Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A700V476M006ATE028 you can contact the distributor directly for product support, shipping queries etc.
Is the A700V476M006ATE028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A700V476M006ATE028 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for A700V476M006ATE028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A700V476M006ATE028 often in real-time on the comparison pages.
What if I can't find stock of A700V476M006ATE028?
You can fill out our help required form which you can use to request a quote for A700V476M006ATE028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.