Status: | Unknown |
---|---|
Series: | AO-CAP A700 Series |
RoHS: | Unknown |
Prices starting from US$1.02
Capacitance | 47µF |
---|---|
Voltage Rating | 12.5V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | AO-CAP A700 Series |
ESR | 0.025ohm |
Lifetime @ Temperature | 2000 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 3 - 168 hours |
47UF 12.5V 7.3X4.3X2.8 SMD | TTI Europe |
Cap, 47Uf, 12.5V, Alu Elec, Polymer Rohs Compliant: Yes |Kemet A700D476M12RATE025 | Newark Electronics |
CAP, 47UF, 12.5V, ALU ELEC, POLYMER | element14 |
Aluminum Polymer Capacitor, 47 uF, 12.5 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 47 uF, 12.5 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a A700D476M12RATE025?
Additional datasheets, footprints and schematics for A700D476M12RATE025 are listed on our Part Details page. You can also find images and similar parts to A700D476M12RATE025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A700D476M12RATE025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A700D476M12RATE025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A700D476M12RATE025 fall under?
The A700D476M12RATE025 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to A700D476M12RATE025 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A700D476M12RATE025 you can contact the distributor directly for product support, shipping queries etc.
Is the A700D476M12RATE025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A700D476M12RATE025 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for A700D476M12RATE025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A700D476M12RATE025 often in real-time on the comparison pages.
What if I can't find stock of A700D476M12RATE025?
You can fill out our help required form which you can use to request a quote for A700D476M12RATE025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.