Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131459 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.16
|
11,568
in stock
|
Buy Now | |
TE Store
from US$0.12
|
543,344
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
19,756
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
13,616
in stock
|
Buy Now | |
Farnell
from US$0.22
|
10,986
in stock
|
Buy Now | |
element14
from US$0.31
|
10,926
in stock
|
Buy Now | |
Boersig
from US$0.11
|
7,255
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
5,201
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
2,279
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,372
in stock
|
Buy Now | |
RS
from US$0.39
|
1,330
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
466
in stock
|
Buy Now | |
Conrad
from US$0.41
|
363
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now |
Material | PBT GF |
---|---|
Color | Green |
Number of Positions | 8 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
WEDGE LOCK, 8P, REC, GRN, DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Green Primary Product Material: PBT Number of Positions: 8 Operating Temperature Range: -55 – 125 °C Secondary Lock Green | Wedgelocks: Deutsch Dt | Part Number: W8P | Internal Number: W8P | Alias Number: ZPF000000000131459 | PBT | TE Connectivity | TE Store |
Wedgelock, For Dt Receptacles, 8 Position | Newark Electronics |
TPA (Terminal Position Assurance) Wedge Lock - Green | Future Electronics |
WEDGELOCK, FOR DT RECEPTACLES, 8WAY | Farnell |
DT Series Wedgelock for use with 8 Way Receptacle | TE Connectivity W8P | RS Americas |
WEDGE LOCK 8P REC GRN DT | Rapid Electronics |
Accessories: secondary lock | Transfer Multisort Elektronik |
DT Wedgelock 8way receptacle | RS |
DEUTSCH - TE Connectivity DT Accessory Wedge-Lock Receptacle, DT Series 8 Poles | Distrelec |
Connector consists of housing, contacts and fuse wedge. The fuse wedge is used to secure the contacts and is simply plugged into the housing after the placement of contacts.This text is machine translated. | Conrad |
Connector Accessory, Wedgelock, 8 Way Receptacle, DT | Avnet Abacus |
Where can I find additional details, specifications and documents for a W8P?
Additional datasheets, footprints and schematics for W8P are listed on our Part Details page. You can also find images and similar parts to W8P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W8P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W8P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W8P fall under?
The W8P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W8P when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W8P you can contact the distributor directly for product support, shipping queries etc.
Is the W8P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W8P have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for W8P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W8P often in real-time on the comparison pages.
What if I can't find stock of W8P?
You can fill out our help required form which you can use to request a quote for W8P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.