Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
54,407
in stock
|
Buy Now | |
element14
from US$1.40
|
35,364
in stock
|
Buy Now | |
Farnell
from US$1.49
|
35,364
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$1.52
|
1,125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
213
in stock
|
Buy Now | |
Rutronik
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Driver Configuration | High Side |
---|---|
Peak Output Current | 47µA |
Supply Voltage Min | - |
Supply Voltage Max | - |
Driver Case Style | SOP |
No. of Pins | 4Pins |
Input Delay | 53µs |
Output Delay | 24µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Device Type | MOSFET Driver |
Module Configuration | High Side |
Mosfet Relay, 8.4V, 0.01A, Smd | Newark Electronics |
MOSFET RELAY, 8.4V, 0.01A, SMD | element14 |
Relay SSR 50mA 1.6V DC-IN 4-Pin SOP T/R | Avnet America |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER MOSFET Driver SSR, | Rutronik |
SOP-4 SSR MOSFET DRIVER -e3 | RS |
VOM1271 Series Single Channel 4500 Vrms Photovoltaic MOSFET Driver - SOP-4 | Future Electronics |
Where can I find additional details, specifications and documents for a VOM1271T?
Additional datasheets, footprints and schematics for VOM1271T are listed on our Part Details page. You can also find images and similar parts to VOM1271T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOM1271T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOM1271T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOM1271T fall under?
The VOM1271T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VOM1271T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOM1271T you can contact the distributor directly for product support, shipping queries etc.
Is the VOM1271T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOM1271T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and CoreStaff have stock available or on a lead time for VOM1271T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOM1271T often in real-time on the comparison pages.
What if I can't find stock of VOM1271T?
You can fill out our help required form which you can use to request a quote for VOM1271T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.