Status: | Unknown |
---|---|
Series: | V4PAL45 |
RoHS: | Unknown |
Prices starting from US$0.14
Very low profile - typical height of 0.95 mm |
Ideal for automated placement |
Trench MOS Schottky technology |
Applications |
---|
For use in low voltage, high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Datasheet |
---|
V4PAL45 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
Did You Know |
Infograph |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
4A 45V SKY DO221BC (SMPA) | TTI Europe |
Rectifier Diode, Single, 45 V, 4 A, 570 Mv, 80 A, 150 C Rohs Compliant: Yes |Vishay V4PAL45-M3/I | Newark Electronics |
RECTIFIER, SCHOTTKY, 4A, 45V, DO-221BC | element14 |
Diode Schottky 45V 4A 2-Pin DO-221BC Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a V4PAL45-M3/I?
Additional datasheets, footprints and schematics for V4PAL45-M3/I are listed on our Part Details page. You can also find images and similar parts to V4PAL45-M3/I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V4PAL45-M3/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V4PAL45-M3/I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V4PAL45-M3/I fall under?
The V4PAL45-M3/I is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to V4PAL45-M3/I when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V4PAL45-M3/I you can contact the distributor directly for product support, shipping queries etc.
Is the V4PAL45-M3/I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V4PAL45-M3/I have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for V4PAL45-M3/I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V4PAL45-M3/I often in real-time on the comparison pages.
What if I can't find stock of V4PAL45-M3/I?
You can fill out our help required form which you can use to request a quote for V4PAL45-M3/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.