UCC27211ADRMT Semiconductors - ICs by Texas Instruments

IC MOSFET DRIV HIGH/LOW SIDE VSON-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The UCC27211A driver is based on the popular UCC27201 MOSFET drivers; but, this device offers several significant performance improvements. Peak output pullup and pulldown current has been increased to 4-A source and 4-A sink, and pullup and pulldown resistance have been reduced to 0.9 Ω, and thereby allows for driving large power MOSFETs with minimized switching losses during the transition through the Miller Plateau of the MOSFET. The input structure can directly handle –10 VDC, which increases robustness and also allows direct interface to gate-drive transformers without using rectification diodes. The inputs are also independent of supply voltage and have a 20-V maximum rating.

Where to Buy

Prices starting from US$1.23

Distributor Stock
Logo for Farnell
Farnell
from US$2.66
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.26
-
Buy Now
Logo for element14
element14
from US$3.19
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.23
-
Buy Now

Specifications

Driver Configuration High Side and Low Side
Peak Output Current 4A
Supply Voltage Min 8V
Supply Voltage Max 17V
Driver Case Style VSON
No. of Pins 8Pins
Input Delay 5ns
Output Delay 5ns
Operating Temperature Min -40°C
Operating Temperature Max 140°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Device Type MOSFET Driver
Module Configuration High and Low Side

Alternative Descriptions

Ic, Mosfet Driv, High/Low Side, Vson-8 | Newark Electronics
4-A, 120-V half bridge gate driver with 8-V UVLO and negative voltage handling | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC27211ADRMT?

Additional datasheets, footprints and schematics for UCC27211ADRMT are listed on our Part Details page. You can also find images and similar parts to UCC27211ADRMT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC27211ADRMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC27211ADRMT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC27211ADRMT fall under?

The UCC27211ADRMT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to UCC27211ADRMT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC27211ADRMT you can contact the distributor directly for product support, shipping queries etc.

Is the UCC27211ADRMT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC27211ADRMT have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UCC27211ADRMT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC27211ADRMT often in real-time on the comparison pages.

What if I can't find stock of UCC27211ADRMT?

You can fill out our help required form which you can use to request a quote for UCC27211ADRMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay