Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.10
Output Type | Fixed |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7805 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Max | 5.5V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 20V |
100-mA 30-V  | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Regulator, 20Vin, 5V, 10%, 3Sot89 | Newark Electronics |
REGULATOR, 20VIN, 5V, 10%, 3SOT89 | element14 |
Where can I find additional details, specifications and documents for a UA78L05CPK?
Additional datasheets, footprints and schematics for UA78L05CPK are listed on our Part Details page. You can also find images and similar parts to UA78L05CPK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78L05CPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L05CPK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78L05CPK fall under?
The UA78L05CPK is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78L05CPK when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L05CPK you can contact the distributor directly for product support, shipping queries etc.
Is the UA78L05CPK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78L05CPK have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for UA78L05CPK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78L05CPK often in real-time on the comparison pages.
What if I can't find stock of UA78L05CPK?
You can fill out our help required form which you can use to request a quote for UA78L05CPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.