Status: | Unknown |
---|---|
Series: | 7805 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.0430
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
975
in stock
|
Buy Now | |
Texas Instruments
from US$0.09
|
48,024
in stock
|
Buy Now | |
Farnell
from US$0.13
|
4,750
in stock
|
Buy Now | |
element14
from US$0.14
|
4,530
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
1,914
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
679
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
-
|
Buy Now |
Fixed Output Voltage Nom. | 5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 7V |
Input Voltage Max | 20V |
Product Range | 7805 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 5% |
Base Number | 78 |
IC Generic Number | 78L05 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Operating Voltage Tolerance + | 5% |
Output Current Max | 0.1A |
Output Voltage Max | 5.25V |
Output Voltage Nom. | 5V |
Primary Input Voltage | 10V |
Supply Voltage Max | 20V |
Supply Voltage Min | 7V |
Voltage Regulator Type | Fixed |
100-mA 30-V  | Texas Instruments |
V REG 0.1A +5.0V, SMD, 78L05, SOIC8 | Farnell |
Texas Instruments UA78L05ACDR 5V 100mA SMD Voltage Regulator | Rapid Electronics |
Positive Voltage Regulator UA78L05ACDRG4 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
V Reg 0.1A +5.0V, Smd, 78L05, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UA78L05ACDR?
Additional datasheets, footprints and schematics for UA78L05ACDR are listed on our Part Details page. You can also find images and similar parts to UA78L05ACDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA78L05ACDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L05ACDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA78L05ACDR fall under?
The UA78L05ACDR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA78L05ACDR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L05ACDR you can contact the distributor directly for product support, shipping queries etc.
Is the UA78L05ACDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA78L05ACDR have stock available?
Authorised distributors including Texas Instruments, Farnell, element14, Rapid Electronics and RS have stock available or on a lead time for UA78L05ACDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA78L05ACDR often in real-time on the comparison pages.
What if I can't find stock of UA78L05ACDR?
You can fill out our help required form which you can use to request a quote for UA78L05ACDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.