Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.70
DC / DC Converter Mounting | Through Hole |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 7.5W |
Output Voltage Nom. | 5V |
Output Current Max | 1.5A |
Input Voltage DC Min | 7V |
Input Voltage DC Max | 28V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approvals & Standards | EN |
DC / DC Converter Output Type | Fixed |
1.5A, 28V Input, 5V Output TO-220 Power Module | Texas Instruments |
Module DC-DC, TPSM84205EAB | RS |
Dc/Dc Converter, 5V, 1.5A, To-220-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPSM84205EAB?
Additional datasheets, footprints and schematics for TPSM84205EAB are listed on our Part Details page. You can also find images and similar parts to TPSM84205EAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSM84205EAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSM84205EAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSM84205EAB fall under?
The TPSM84205EAB is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TPSM84205EAB when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSM84205EAB you can contact the distributor directly for product support, shipping queries etc.
Is the TPSM84205EAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSM84205EAB have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TPSM84205EAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSM84205EAB often in real-time on the comparison pages.
What if I can't find stock of TPSM84205EAB?
You can fill out our help required form which you can use to request a quote for TPSM84205EAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.