TPS7A7200RGTT Power Management ICs - PMIC by Texas Instruments

LDO 1.5-6.5V 0.18VD 2A 0.9-5V 16QFN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TPS7A7200 low-dropout (LDO) voltage regulator is designed for applications seeking very-low dropout capability (180 mV at 2 A) with an input voltage from 1.5 V to 6.5 V. The TPS7A7200 offers an innovative, user-configurable, output-voltage setting from 0.9 V to 3.5 V, thus eliminating external resistors and any associated error. The TPS7A7200 has very fast load-transient response, is stable with ceramic output capacitors, and supports a better than 2% accuracy over line, load, and temperature. A soft-start pin allows for an application to reduce inrush into the load. Additionally, an open-drain, Power Good signal allows for sequencing power rails. The TPS7A7200 is available in 3-mm × 3-mm, 16-pin QFN and 5-mm × 5-mm, 20-pin VQFN packages.

Where to Buy

Prices starting from US$1.50

Distributor Stock
Logo for Farnell
Farnell
from US$3.40
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.50
3,534
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.98
-
Buy Now
Logo for element14
element14
from US$3.90
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 1.5V
Input Voltage Max 6.5V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 900mV
Adjustable Output Voltage Max 5V
Output Current 2A
Dropout Voltage Vdo 180mV
LDO Regulator Case Style QFN
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Output Voltage Max 5V
Output Voltage Min 900mV
Primary Input Voltage 6.5V

Alternative Descriptions

2-A, low-VIN (1.43-V), ultra-low-dropout voltage regulator with power good & enable | Texas Instruments
Ldo, 1.5-6.5V, 0.18Vd, 2A, 0.9-5V, 16Qfn | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS7A7200RGTT?

Additional datasheets, footprints and schematics for TPS7A7200RGTT are listed on our Part Details page. You can also find images and similar parts to TPS7A7200RGTT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS7A7200RGTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A7200RGTT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS7A7200RGTT fall under?

The TPS7A7200RGTT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS7A7200RGTT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A7200RGTT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS7A7200RGTT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS7A7200RGTT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS7A7200RGTT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS7A7200RGTT often in real-time on the comparison pages.

What if I can't find stock of TPS7A7200RGTT?

You can fill out our help required form which you can use to request a quote for TPS7A7200RGTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay